EN
  • EN
  • DE

XC3042-7PQ100I

Part No XC3042-7PQ100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3042-7PQ100I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105264-XC3042-7PQ100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-7PQ100I CAD Model

Description

The XC3042-7PQ100I is a Field-Programmable Gate Array (FPGA) from Xilinx Inc. and belongs to the XC3000 family. FPGAs in this family provide configurable logic for a variety of digital circuit implementations. The '-7' typically represents a speed grade indicator, and 'PQ100I' signifies a Plastic Quad Flat Pack with 100 pins and an industrial temperature range.

Applications:

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs) and other industrial automation equipment.
  • Process Control: Controls processes in manufacturing and other industrial settings.
  • Automotive Systems: Used in various automotive control systems.
  • Military and Aerospace: Suitable for applications requiring robust performance in harsh environments.
  • Communications Equipment: Implements custom communication protocols and interfaces.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, enabling in-system reprogrammability.
  • 100-Pin Package: The PQ100 package provides a large number of I/O pins for complex designs.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to changing industrial requirements.
  • Rapid Prototyping: Accelerates the prototyping and development process.
  • Cost-Effectiveness: Offers a cost-effective solution for low to medium volume production.
  • Reprogrammability: Allows for design updates and bug fixes without requiring hardware replacements.
  • Extended Temperature Range: The 'I' indicates suitability for industrial temperature environments.

The XC3042-7PQ100I is designed to operate within an industrial temperature range. Refer to the Xilinx datasheet for specific voltage and current requirements. The speed grade '-7' correlates to its performance characteristics; consult the datasheet for detailed timing specifications. Device programming is generally performed using Xilinx's development tools, such as the ISE software suite. The 100-pin package makes it suitable for applications with high I/O demands and stringent temperature requirements.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess