EN
  • EN
  • DE

XC3042-70PG84C

Part No XC3042-70PG84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227522-XC3042-70PG84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-70PG84C CAD Model

Description

The Xilinx XC3042-70PG84C is a Field-Programmable Gate Array (FPGA) from the XC3000 family. This family of FPGAs is designed for a wide range of digital logic applications, offering flexibility and reprogrammability for prototyping, low-volume production, and custom logic implementation.

Applications

  • Prototyping digital circuits: FPGAs are commonly used to prototype digital systems before committing to a fixed ASIC design.
  • Custom logic implementation: Implementing specific logic functions tailored to unique application requirements.
  • Hardware acceleration: Offloading computationally intensive tasks from a CPU to improve performance.
  • Digital signal processing (DSP): Implementing algorithms for filtering, modulation, and other DSP tasks.
  • Communication systems: Implementing custom protocols and interfaces for data transmission.

Features

  • Configurable Logic Blocks (CLBs): The XC3042 features an array of CLBs, which are the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Programmable IOBs allow the FPGA to interface with external devices and systems.
  • Interconnect Resources: A network of programmable interconnects allows routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: The FPGA's configuration is stored in SRAM, allowing for easy reprogramming.
  • 84-Pin PG84C Package: The package type defines the physical interface and mounting style of the device.
  • 70 MHz Maximum Operating Frequency: Specifies the maximum clock frequency the device can operate at while maintaining proper functionality.

Benefits

  • Flexibility: FPGAs can be reprogrammed to implement different logic functions, allowing for design changes and updates without hardware modifications.
  • Time-to-market: FPGAs can significantly reduce time-to-market compared to traditional ASIC designs.
  • Cost-effectiveness: For low to medium volume production, FPGAs can be a more cost-effective solution than ASICs.
  • Performance: FPGAs can provide high performance for specific applications, especially when used for hardware acceleration.
  • Customization: FPGAs allow designers to tailor the hardware to their specific needs, creating unique and optimized solutions.

Additional Details

The XC3042-70PG84C operates with a specific voltage supply (typically 5V, but refer to the datasheet for exact values). The PG84C package is a Plastic Quad Flat Pack (PQFP). Further specifications, including the number of CLBs, IOBs, and interconnect resources, can be found in the Xilinx XC3000 family datasheet.

This particular FPGA is typically used in older systems, and while not cutting-edge, is still useful for educational purposes and legacy system maintenance.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zilog
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess