EN
  • EN
  • DE

MC74VHC1GT66DFT1G

Part No MC74VHC1GT66DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317342-MC74VHC1GT66DFT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT66DFT1G CAD Model

Description

ON Semiconductor MC74VHC1GT66DFT1G Analog Switch

The MC74VHC1GT66DFT1G is a high-performance, single-pole, single-throw (SPST) analog switch designed by ON Semiconductor. This versatile component is a crucial building block in a wide array of electronic systems, offering a seamless integration for designers focused on achieving efficient signal routing with minimal distortion and power consumption.

Constructed using advanced silicon-gate CMOS technology, the MC74VHC1GT66DFT1G ensures low power dissipation yet provides high-speed operation that rivals equivalent bipolar Schottky TTL devices. Its CMOS input compatibility makes it an excellent choice for interfacing with microcontrollers and other logic-level devices.

The switch is characterized by its high noise immunity and low power consumption, typically drawing only 2µA of quiescent current. This feature is particularly beneficial for battery-operated devices where power efficiency is paramount. Furthermore, the MC74VHC1GT66DFT1G boasts a wide analog input voltage range and a low ON resistance, providing a high degree of signal integrity.

Key features of the MC74VHC1GT66DFT1G include:

  • Logic Level Translation: Capable of translating between different logic levels, making it well-suited for applications that require interfacing between components operating at different voltage levels.
  • High-Speed Operation: With a propagation delay time of approximately 5ns at a 5V supply, it is suitable for high-speed signal switching applications.
  • Bidirectional Switching: This device can pass signals in both directions through the switch, offering greater flexibility in signal routing.
  • Low Crosstalk: Engineered to minimize signal interference, ensuring clean and reliable signal transmission.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, from -55°C to +125°C, accommodating various environmental conditions.

The MC74VHC1GT66DFT1G is offered in a compact SC-70 package, which is ideal for space-constrained applications. Its small footprint and lead-free construction align with modern environmental standards and manufacturing requirements.

Whether used in data acquisition systems, communication devices, or consumer electronics, the MC74VHC1GT66DFT1G from ON Semiconductor is a robust and reliable choice for designers who require a high-quality analog switch with low-voltage logic-level capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,428 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess