EN
  • EN
  • DE

XC3020L-8PC84C

Part No XC3020L-8PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158074-XC3020L-8PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020L-8PC84C CAD Model

Description

The XC3020L-8PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 series. This FPGA is designed for implementing custom digital circuits and systems. It is often used for prototyping and low-volume production runs in applications requiring flexible hardware configurations. The device allows designers to implement complex logic functions by configuring the internal connections of the FPGA.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio and video processing.
  • Communication Systems: Designing custom communication protocols and interfaces.
  • Industrial Control: Implementing control logic for industrial automation systems.
  • Prototyping: Quickly prototyping and testing custom hardware designs.
  • Custom Logic Circuits: Implementing custom logic functions for specific applications.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output pins for interfacing with external devices.
  • Interconnect Resources: Includes programmable interconnect resources for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Configured using static RAM, allowing for reprogramming.
  • 84-Pin PLCC Package: Housed in an 84-pin Plastic Leaded Chip Carrier (PLCC) package.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Flexibility: Allows for flexible hardware configuration, enabling designers to implement custom logic functions.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • Rapid Prototyping: Enables rapid prototyping of digital circuits and systems.
  • Customization: Allows for customization of hardware to meet specific application requirements.
  • Integration: Can integrate multiple logic functions into a single device, reducing system complexity.

Additional Details

The XC3020L-8PC84C FPGA is programmed using Xilinx development tools, such as Xilinx ISE. The design process involves creating a hardware description using languages like VHDL or Verilog, synthesizing the design, and then implementing it on the FPGA. The FPGA's internal connections are configured by loading a configuration file into its SRAM. Detailed specifications, including the number of CLBs, IOBs, and operating voltage, can be found in the product datasheet. This FPGA is a versatile tool for implementing custom digital hardware.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess