EN
  • EN
  • DE

DML3009LDC-7

Part No DML3009LDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12VDFN / Power Switch/Driver 1:1 N-Channel 20A V-DFN3030-12 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 20A
Rds On (Typ) 6.1mOhm
Input Type Non-Inverting
Fault Protection Short-Circuit, Thermal Shutdown, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package V-DFN3030-12 (Type B)
Package / Case 12-VFDFN Exposed Pad
Base Product Number DML3009
Other Names DML3009LDC-7DIDKR,DML3009LDC-7DITR,DML3009LDC-7,DML3009LDC-7DICT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253263-DML3009LDC-7
Ultra Librarian 3D Model Ultra Librarian DML3009LDC-7 CAD Model

Description

Introducing the DML3009LDC-7 Power Switch from Diodes Incorporated

The DML3009LDC-7 is a cutting-edge, high-performance power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to the company's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • Low On-Resistance: The DML3009LDC-7 boasts an exceptionally low on-resistance, ensuring minimal voltage drop and power loss, which is critical for maintaining efficiency in power management applications.
  • High-Speed Switching: With its ability to switch at high speeds, this power switch is ideal for applications that require fast response times, such as USB power delivery and battery charging circuits.
  • Load and Overcurrent Protection: The device includes built-in features to protect against excessive current, which helps to prevent damage to both the switch itself and the downstream components it is designed to protect.
  • Thermal Shutdown Feature: An integrated thermal shutdown mechanism provides additional protection by disabling the switch in the event of an over-temperature condition, thus safeguarding the system from thermal-related issues.
  • Controlled Slew Rate: The DML3009LDC-7 is engineered with a controlled slew rate to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in sensitive electronic equipment.

Applications

The versatility of the DML3009LDC-7 allows it to be used in a wide array of applications, including but not limited to:

  • Smartphones and Portable Electronics
  • USB Power Delivery (PD) Systems
  • Battery-Powered Devices
  • Power Distribution Switches
  • Hot-Swap Applications

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the DML3009LDC-7 is no exception. Manufactured to the highest industry standards, this power switch is designed for long-term reliability. Whether for consumer electronics or industrial applications, the DML3009LDC-7 delivers the performance and durability that engineers and designers can trust.

Conclusion

In summary, the DML3009LDC-7 from Diodes Incorporated is a superior power switch solution that offers low on-resistance, high-speed switching, and comprehensive protection features. Its application flexibility makes it a top choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8444 $50.6640
145+ $0.6929 $100.4705
225+ $0.6712 $151.0200
310+ $0.6496 $201.3760
400+ $0.6279 $251.1600
535+ $0.5630 $301.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess