EN
  • EN
  • DE

ECGLX0D471RZ

Part No ECGLX0D471RZ
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056767-ECGLX0D471RZ
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECGLX0D471RZ CAD Model

Description

The Panasonic ECGLX0D471RZ is an aluminum electrolytic capacitor. These capacitors are commonly used in a variety of electronic circuits for filtering, smoothing, and energy storage. They are known for their relatively high capacitance values in a compact size, making them suitable for applications where space is limited.

Applications

  • Power supplies: Smoothing ripple voltage and storing energy in DC power supplies.
  • Audio equipment: Filtering and decoupling signals in audio amplifiers and other audio circuits.
  • Consumer electronics: Used in various consumer devices, such as televisions, DVD players, and set-top boxes.
  • Industrial equipment: Providing stable power and filtering in industrial control systems.
  • LED lighting: Smoothing current and voltage in LED driver circuits.

Features

  • High capacitance: Offers a relatively high capacitance value for its size.
  • Long life: Designed for extended operation in demanding environments.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.
  • Wide operating temperature range: Suitable for use in a variety of temperature conditions.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Improved circuit performance: Provides stable power and reduces noise in electronic circuits.
  • Extended equipment lifespan: Reliable performance ensures long-term operation of electronic devices.
  • Reduced energy consumption: Low ESR minimizes power dissipation and improves energy efficiency.
  • Environmentally friendly: RoHS compliance ensures that the product is free of hazardous substances.
  • Cost-effective: Offers a cost-effective solution for capacitance requirements.

Additional Details

The ECGLX0D471RZ has a capacitance of 470uF and a voltage rating that needs to be verified from its datasheet. It typically has a radial lead configuration for easy mounting on printed circuit boards. Electrolytic capacitors have a polarity and must be installed correctly in the circuit. Refer to the manufacturer's datasheet for specific electrical characteristics, dimensions, and recommended operating conditions. Correct usage avoids premature failure of the component.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess