The XC2V3000-6BF957I is a Virtex-II series FPGA (Field-Programmable Gate Array) from Xilinx. It is a high-performance, high-density programmable logic device designed for a wide range of applications, offering flexibility and customization for complex digital circuits. The '6' in the part number indicates the speed grade, and 'I' specifies the industrial temperature range. BF957 denotes the package type with 957 pins.
Applications
- Telecommunications infrastructure
- Wireless communication systems
- Data processing and networking
- Industrial automation
- Aerospace and defense systems
Features
- 3 million system gates
- High-speed SelectIO interfaces
- Embedded multipliers
- Digital Clock Managers (DCMs)
- On-chip memory blocks
Benefits
- Provides flexibility for implementing custom digital logic circuits
- Enables high-speed data processing and communication
- Reduces system cost and complexity with integrated features
- Allows for in-system reprogramming and design updates
- Offers high performance and reliability for demanding applications
Additional Details
The XC2V3000-6BF957I is based on a 0.15µm process technology. It supports various I/O standards and protocols. The device is configured using external configuration memory or through JTAG. It boasts a large number of configurable logic blocks (CLBs) and routing resources. Power consumption is a key consideration, and Xilinx provides tools for power estimation and optimization. The Virtex-II family also features advanced features such as partial reconfiguration, allowing portions of the FPGA to be reconfigured while other parts remain operational. The operating voltage for the core logic is typically 1.5V. The device is suitable for applications requiring high levels of integration and performance.