EN
  • EN
  • DE

XC2S200E-6FTG256I

Part No XC2S200E-6FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412478-XC2S200E-6FTG256I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200E-6FTG256I CAD Model

Description

The Xilinx XC2S200E-6FTG256I is a Spartan-IIE family Field-Programmable Gate Array (FPGA). This device offers a balance of performance and cost-effectiveness, making it suitable for a wide range of digital logic applications. The part number designates a speed grade of -6, an FTG256 package (Fine-Pitch Thin Quad Flat Pack, lead-free), and an industrial temperature range, as indicated by the 'I'.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs), motor drives, and industrial robotics.
  • Networking and Communications: Implemented in routers, switches, and communication equipment requiring adaptable logic.
  • Automotive Systems: Integrated into automotive control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Aerospace and Defense: Found in avionics systems, radar processing units, and secure communication devices.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools, requiring high reliability.

Features

  • Configurable Logic Blocks (CLBs): The basic building blocks that enable the implementation of custom digital circuits.
  • Block RAM: On-chip block RAM provides efficient and rapid data storage and retrieval.
  • Input/Output Blocks (IOBs): Offer flexible connectivity to external devices, supporting a variety of I/O standards.
  • Digital Clock Managers (DCMs): DCMs allow for precise control and management of clock signals.
  • Industrial Temperature Range: Ensures reliable operation in harsh environments with extended temperature specifications.
  • Lead-Free Package: FTG package is lead-free, complying with environmental regulations.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions tailored to specific application requirements.
  • Rapid Prototyping: Facilitates quick prototyping and reduces the product development lifecycle.
  • Cost-Effectiveness: Provides a cost-optimized solution suitable for a range of applications.
  • High Performance: Delivers high-speed data processing and real-time control capabilities.
  • Reliable Operation: Ensures dependable operation even under challenging environmental conditions, thanks to the industrial temperature range.
  • Environmentally Friendly: The lead-free package promotes environmental responsibility.

Additional Details

The XC2S200E-6FTG256I is manufactured using a 0.15-micron process technology. It features distributed RAM and supports a wide variety of I/O standards. The Spartan-IIE family is known for its ease of use and the availability of comprehensive development tools. The -6 speed grade signifies a particular performance level within the Spartan-IIE family. The presence of DCMs enables precise clock management, which is essential for high-speed synchronous designs. The industrial temperature rating and lead-free packaging further enhance its suitability for demanding applications and environmentally conscious designs.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess