EN
  • EN
  • DE

XC2S2004FG256C

Part No XC2S2004FG256C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987076-XC2S2004FG256C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S2004FG256C CAD Model

Description

The XC2S2004FG256C is a Spartan-II series Field Programmable Gate Array (FPGA) from Xilinx. These FPGAs are designed to provide a cost-effective solution for high-volume applications by delivering a rich feature set and high performance at a competitive price point. The FG256 package denotes a specific package type that is a fine-pitch ball grid array with 256 pins, which allows for high pin density and efficient board layout.

Applications:

  • Networking and Communications Equipment: Used in routers, switches, and other network infrastructure devices.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS) and infotainment systems.
  • Medical Imaging: Utilized in ultrasound and MRI machines for image processing.

Features:

  • System Performance: Offers high-speed performance suitable for demanding applications.
  • On-Chip RAM: Includes embedded block RAM for data storage and processing.
  • Configurable I/O: Provides a flexible I/O interface to connect with various external devices.
  • Clock Management: Features advanced clock management circuitry for precise timing control.
  • Low Power Consumption: Designed for energy-efficient operation in portable and embedded systems.
  • Advanced Packaging: The FG256 package allows for high pin count and efficient thermal dissipation.

Benefits:

  • Flexibility: Allows for hardware customization to meet specific application requirements.
  • Time to Market: Enables rapid prototyping and development cycles.
  • Cost-Effectiveness: Provides a cost-optimized solution for high-volume production.
  • Integration: Integrates multiple functions into a single device, reducing system complexity.
  • Performance: Delivers high-speed performance for demanding applications.

Additional Details:

The XC2S2004FG256C is based on a 0.18-micron process technology. It contains logic cells that can be configured to implement a wide variety of digital circuits, from simple logic gates to complex arithmetic functions. The FPGA can be configured using various methods, including JTAG, serial, and parallel interfaces. Xilinx provides software tools that support the design, simulation, and implementation of circuits on the XC2S2004FG256C. The operating voltage is typically 1.8V for the core and 3.3V for the I/Os. The device is also supported by a comprehensive suite of development tools, including synthesis, place-and-route, and simulation software.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess