The NCEP045N10D is an N-channel enhancement mode power MOSFET from Wuxi. This MOSFET is engineered for high-efficiency switching applications. It features low on-resistance (RDS(on)) to minimize conduction losses and fast switching speed to reduce switching losses, which contributes to overall system efficiency. This device is designed to withstand high voltage stress and offers reliable performance in power applications.
Applications
- DC-DC converters
- Synchronous rectification
- Power tools
- Battery chargers
- Industrial equipment
Features
- Low RDS(on) for reduced conduction losses
- Fast switching speed for improved efficiency
- High avalanche energy rating
- Operating temperature range up to 175°C
- RoHS compliant
Benefits
- Improved system efficiency, resulting in lower power consumption and reduced heat generation
- Increased power density due to the device's compact size and high current handling capability
- Enhanced system reliability because of its robust design and high avalanche energy rating
- Simplified thermal management due to reduced power dissipation
Technical Specifications
The NCEP045N10D has a drain-source voltage (VDS) rating of 100V. The continuous drain current (ID) depends on the package and operating conditions. The on-resistance (RDS(on)) is typically low at a gate-source voltage (VGS) of 10V. The gate charge (Qg) influences the switching speed. This device is commonly available in a TO-220 or similar package for easy mounting and thermal dissipation.
Effective thermal management, using adequate heat sinking, is vital to ensure that the maximum junction temperature is not exceeded. Proper gate drive circuitry is also essential to achieve optimal switching performance and reduce electromagnetic interference (EMI).