EN
  • EN
  • DE

XC2S150PQ208AFP

Part No XC2S150PQ208AFP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031371-XC2S150PQ208AFP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S150PQ208AFP CAD Model

Description

The XC2S150PQ208AFP is a Spartan-II series Field-Programmable Gate Array (FPGA) from Xilinx Inc. It provides a flexible and programmable platform for implementing custom digital circuits. FPGAs are used in a wide variety of applications, including digital signal processing, embedded systems, and hardware acceleration.

Applications:

  • Digital signal processing (DSP)
  • Embedded systems
  • Hardware acceleration
  • Prototyping
  • Custom logic implementation

Features:

  • 150,000 system gates
  • 2,160 logic cells
  • 144 Kb of distributed RAM
  • Four Digital Clock Managers (DCMs)
  • 208-pin PQFP package
  • Multiple I/O standards support

Benefits:

  • Flexible and programmable hardware platform
  • High-performance digital circuit implementation
  • Reconfigurable logic for design changes and upgrades
  • Reduced time-to-market
  • Lower development costs

The XC2S150PQ208AFP offers a significant amount of programmable logic resources, enabling the implementation of complex digital circuits. Its 150,000 system gates provide ample capacity for implementing custom logic functions. The 2,160 logic cells can be configured to perform a wide range of digital operations. The 144 Kb of distributed RAM provides on-chip memory for data storage and processing. The four Digital Clock Managers (DCMs) allow for precise clock control and frequency synthesis. The 208-pin PQFP package offers a convenient and compact form factor. The XC2S150PQ208AFP supports multiple I/O standards, providing flexibility in interfacing with external devices. This FPGA is a powerful and versatile solution for implementing custom digital circuits in a wide range of applications.

Technical Specifications (Typical):

  • System Gates: 150,000
  • Logic Cells: 2,160
  • Distributed RAM: 144 Kb
  • DCMs: 4
  • I/O Pins: 140
  • Supply Voltage: 2.5V
  • Operating Temperature Range: 0°C to +85°C
  • Package: PQFP-208

You May Also Be Interested in

U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess