EN
  • EN
  • DE

XC2C64-5CP56C

Part No XC2C64-5CP56C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412442-XC2C64-5CP56C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64-5CP56C CAD Model

Description

The XC2C64-5CP56C is a Complex Programmable Logic Device (CPLD) belonging to the CoolRunner-II family from Xilinx. This device is designed for applications requiring low power consumption, high performance, and flexibility. It is suitable for a wide range of digital logic implementations, from simple glue logic to complex state machines.

Applications:

  • System Management: Monitoring and controlling various system parameters.
  • Power Sequencing: Implementing power sequencing for electronic systems.
  • Interface Conversion: Converting between different interface standards.
  • Data Encryption: Implementing data encryption algorithms.
  • High-Speed Communication: Used in high-speed communication systems for custom logic and protocol implementation.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing combinatorial and sequential logic.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming, enabling design updates without removing the device from the board.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 56-Pin CP Package: Available in a 56-pin CP (Compact Plastic) package.
  • Advanced I/O Support: Offers advanced I/O features for flexible interfacing with other components.

Benefits:

  • High Performance: Provides high-speed performance for demanding applications.
  • Low Power: Reduces power consumption, making it suitable for portable devices.
  • Flexibility: Offers a flexible platform for implementing a variety of digital logic functions.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Cost-Effective: Provides a cost-effective solution for digital logic design.
  • Space-Saving: The compact CP package allows for efficient use of board space.

Additional Details:

The XC2C64-5CP56C operates with a core voltage of typically 1.8V or 3.3V. The device supports a commercial temperature range (0°C to 70°C). It is programmed via JTAG. This device is suitable for applications requiring a balance between performance and low power. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess