EN
  • EN
  • DE

S25FL040A0LNAI001

Part No S25FL040A0LNAI001
Manufacturer Spansion
Catalog Flash
Description 4 Megabit CMOS 3.0 Volt Flash Memory with 50MHz SPI (Serial Peripheral Interface) Bus and Small Sector for Boot and Parameter Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185823-S25FL040A0LNAI001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL040A0LNAI001 CAD Model

Description

The S25FL040A0LNAI001 is a 4 Mbit (512 KB) SPI Flash memory manufactured by Spansion (now Cypress Semiconductor, later Infineon). This device is a member of the S25FL family, known for providing reliable non-volatile storage solutions. The 'N' in the part number might indicate a specific feature or characteristic of this particular variant, such as a different temperature range, package type, or performance grade, and the '001' suffix likely indicates a specific configuration, revision or packaging option for this particular part number. The 'AI' likely specifies the packaging.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code.
  • Consumer Electronics: Found in devices like set-top boxes and digital TVs.
  • Industrial Control: Utilized in industrial automation equipment for program storage and data logging.
  • Networking Equipment: Employed in routers and switches for boot code and configuration files.
  • Medical Devices: Integrated into medical instruments and equipment for storing calibration data and application software.

Features

  • Density: 4 Mbit (512 KB) storage capacity.
  • Interface: SPI (Serial Peripheral Interface).
  • Voltage: Operates on a single voltage supply, typically in the range of 2.7V to 3.6V.
  • Sector Architecture: Uniform sector architecture with sectors and blocks.
  • Page Programming: Supports page programming for faster write speeds.
  • Write Protection: Offers hardware and software write protection features.
  • Endurance: Provides high endurance, with up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in different temperature grades, including industrial ranges.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Reliable Storage: Provides non-volatile storage for critical data.
  • Efficient Performance: SPI interface allows for high-speed read and write operations.
  • Flexible Memory Management: Uniform sector architecture simplifies memory allocation and management.
  • Cost-Effective: Offers a cost-effective storage solution for embedded systems.
  • Wide Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Data Protection: Protects data from accidental or unauthorized modification.

The S25FL040A0LNAI001 is commonly available in industry-standard packages. Its combination of density, performance, and reliability makes it a popular choice for a wide array of embedded system applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess