EN
  • EN
  • DE

KTN2907AS-RTK/H

Part No KTN2907AS-RTK/H
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827077-KTN2907AS-RTK/H
Ultra Librarian 3D Model Ultra Librarian KTN2907AS-RTK/H CAD Model

Description

The KTN2907AS-RTK/H is a general-purpose PNP bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplification applications, complementary to the NPN KTN2222A transistor.

Applications

  • General Purpose Amplification: Used in amplifiers for audio and small signal amplification.
  • Switching Circuits: Functions as a switch in various electronic circuits.
  • Driver Stages: Can be used to drive higher current loads.
  • Complementary Circuits: Commonly paired with NPN transistors in push-pull amplifiers and other complementary circuits.
  • Signal Processing: Employed in signal processing applications.

Features

  • PNP Transistor: A PNP configuration, suitable for standard switching and amplification circuits, opposite polarity to NPN transistors.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain (hFE): Provides a good current amplification factor.
  • Fast Switching Speed: Capable of fast switching speeds for high-frequency applications.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Versatile Application: Suitable for a broad range of applications, reducing the need for multiple transistor types.
  • Efficient Switching: Low saturation voltage contributes to energy-efficient operation.
  • Reliable Performance: Provides consistent and reliable performance in various circuits.
  • Ease of Use: Easy to integrate into existing circuit designs due to its common configuration.
  • Environmentally Compliant: Meets environmental standards for lead content.
  • Complementary Design: Can be used in complementary circuits with NPN transistors.

Specifications

The KTN2907AS-RTK/H typically features the following specifications (note: these may vary slightly depending on the exact datasheet version):

  • Collector-Emitter Voltage (VCEO): -40V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -600mA
  • Power Dissipation (PD): 625mW
  • DC Current Gain (hFE): Typically between 100 and 300 (depending on test conditions)
  • Operating and Storage Temperature Range: -55°C to +150°C

The device is typically available in a TO-92 package.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess