EN
  • EN
  • DE

XC2C384-7PQ208C

Part No XC2C384-7PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C384 CoolRunner-II CPLD | IC CPLD 384MC 7.1NS 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.1ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
The number of I/O 173
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Family Part Number XC2C384
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1281504-XC2C384-7PQ208C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C384-7PQ208C CAD Model

Description

The Xilinx Inc. XC2C384-7PQ208C integrated circuit is a programmable device designed for use in various electronic applications.

  • Mounting Style: Surface Mount Device (SMD)
  • I/O Pins: 173
  • Logic Elements/Blocks: 24
  • Macrocells: 384
  • Gates: 9000
  • Delay Time: 7.1ns
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 1.7V to 1.9V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess