EN
  • EN
  • DE

XC2C128-7CPG132I

Part No XC2C128-7CPG132I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner -II Family 3K Gates 128 Macro Cells 152MHz 0.18um Technology 1.8V 132-Pin CSBGA / IC CPLD 128MC 7NS 132CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
Number of I/O 100
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 132-CSPBGA (8x8)
Win Source Part Number 037533-XC2C128-7CPG132I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC2C128
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan, Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XC2C128-7CPG132I CAD Model

Description

The Xilinx Inc. XC2C128-7CPG132I is an in-system programmable integrated circuit with a number of gates of 3000.

  • Number of Gates: 3000
  • Delay Time tpd(1) Max: 7.0ns
  • Case/Package: 132-CSPBGA (8x8)
  • Operating Temperature: -40°C to 85°C (TA)
  • Voltage Supply - Internal: 1.7 V to 1.9 V
  • Category: Integrated Circuits
  • Lifecycle Status: Active
  • Supply and Demand Status: Balance
  • Popularity: Common-used part

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1841 $78.1841
2+ $64.1510 $128.3020
3+ $62.1463 $186.4389
4+ $60.1416 $240.5664
5+ $58.1369 $290.6845
6+ $52.1227 $312.7362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess