EN
  • EN
  • DE

MAX8630ZETD20+T

Part No MAX8630ZETD20+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 207593-MAX8630ZETD20+T
Ultra Librarian 3D Model Ultra Librarian MAX8630ZETD20+T CAD Model

Description

Maxim Integrated's MAX8630ZETD20+T: High-Efficiency LED Driver

The MAX8630ZETD20+T is a state-of-the-art LED driver integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient IC is specifically engineered to provide a high-performance solution for powering LEDs in a variety of applications, including backlighting for small-sized LCD displays found in mobile phones, handheld devices, and other portable electronics.

Featuring an input voltage range of 2.6V to 5.5V, the MAX8630ZETD20+T is highly versatile, making it suitable for use with a wide array of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiMH batteries or regulated 5V inputs. Its ability to operate efficiently across this range ensures that it can adapt to the power requirements of different devices without compromising on performance.

One of the key attributes of the MAX8630ZETD20+T is its high efficiency, which is achieved through a 1x/1.5x/2x charge pump that optimizes efficiency based on the LED forward voltage requirements. This feature helps to extend battery life in portable devices by minimizing power loss and heat generation. Additionally, the IC incorporates an adaptive 1.5x/2x mode switching to maintain consistent LED brightness, even as battery voltage fluctuates.

The MAX8630ZETD20+T supports up to 20mA of current per LED and can drive up to six LEDs in series, which allows for uniform brightness across the display. The current for each LED is programmable through an I²C-compatible interface, which provides precise control over the lighting effects and enables dynamic brightness scaling. This level of control is essential for applications that require varying light intensities, such as dimmable backlighting.

Safety and protection are also paramount in the design of the MAX8630ZETD20+T. The device includes built-in overvoltage protection to safeguard the IC and the LEDs from potential damage due to unexpected voltage spikes. Furthermore, its thermal management capabilities ensure reliable operation by preventing overheating, which is crucial for maintaining the longevity and performance of the LEDs.

Overall, the MAX8630ZETD20+T from Maxim Integrated is a highly efficient, flexible, and reliable solution for LED driving applications, offering designers a compact and energy-saving option for their lighting needs.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess