EN
  • EN
  • DE

XC2064-70PC68I

Part No XC2064-70PC68I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023690-XC2064-70PC68I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2064-70PC68I CAD Model

Description

The Xilinx XC2064-70PC68I is a Configurable Logic Block (CLB) based FPGA from the XC2000 family. It is designed for implementing custom digital circuits and logic functions. This device is suitable for a wide range of applications that require programmable logic, including prototyping, glue logic replacement, and custom hardware acceleration.

Applications:

  • Prototyping: Quickly implementing and testing digital circuit designs.
  • Glue Logic Replacement: Replacing discrete logic components with a single programmable device.
  • Custom Hardware Acceleration: Implementing custom hardware algorithms for improved performance.
  • Digital Signal Processing (DSP): Performing real-time signal processing tasks.
  • Industrial Control Systems: Implementing custom control logic for industrial machinery.

Features:

  • Configurable Logic Blocks (CLBs): Provide the building blocks for implementing custom logic functions.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide interfaces for connecting to external devices.
  • In-System Programmability: Enables the device to be programmed after it is mounted on a circuit board.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.

Benefits:

  • Flexibility: Allows for easy modification and adaptation of digital circuit designs.
  • Time-to-Market: Reduces the time required to develop and deploy custom hardware solutions.
  • Cost-Effectiveness: Reduces the number of discrete components required in a system.
  • Performance: Enables the implementation of custom hardware accelerators for improved performance.
  • Reliability: Provides a robust and reliable solution for implementing digital logic functions.

The XC2064-70PC68I is typically programmed using Xilinx development tools. It operates at a specified clock frequency (-70 indicates speed grade), and the PC68 package refers to a 68-pin plastic leaded chip carrier (PLCC) package. The 'I' at the end signifies an industrial temperature range. When implementing the XC2064-70PC68I, ensure proper power supply and decoupling capacitors for stable operation. Review the Xilinx datasheet for detailed timing specifications and configuration options.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess