EN
  • EN
  • DE

XC2018-100VQ64C

Part No XC2018-100VQ64C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014779-XC2018-100VQ64C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2018-100VQ64C CAD Model

Description

The Xilinx XC2018-100VQ64C is a Field-Programmable Gate Array (FPGA) from the XC2000 family. This FPGA is designed for a wide range of digital logic applications, offering flexibility and programmability for custom circuit designs. It provides a configurable platform for implementing various digital functions, allowing designers to tailor the hardware to their specific requirements.

Applications:

  • Digital Signal Processing (DSP)
  • Image Processing
  • Networking and Communication Systems
  • Industrial Control Systems
  • Aerospace and Defense Applications

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Enable the FPGA to interface with external devices and systems.
  • Programmable Interconnect: Allows for flexible routing of signals between different parts of the FPGA.
  • On-Chip Memory: Provides storage for data and instructions.
  • System-Level Features: Support for clock management, power management, and configuration.
  • VQ64 Package: A 64-pin Very Thin Quad Flat Pack (VQFP) package.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions and modify them as needed.
  • High Performance: Can achieve high operating speeds for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Can reduce the cost of hardware development and manufacturing.
  • Reprogrammability: Allows for easy updates and modifications to the design in the field.

Additional Details:

The XC2018-100VQ64C operates with a supply voltage of 5V and is designed to operate within the commercial temperature range. It is configured using a configuration file that specifies the logic functions and interconnections within the FPGA. The device's architecture consists of an array of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The CLBs contain configurable combinational logic and storage elements, while the IOBs provide an interface to external circuitry. The programmable interconnect resources allow for the routing of signals between the CLBs and IOBs, enabling the implementation of complex digital circuits. The speed grade of -100 indicates the relative performance capability of the device.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess