EN
  • EN
  • DE

XCM517AA07DR-G

Part No XCM517AA07DR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105775-XCM517AA07DR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCM517AA07DR-G CAD Model

Description

The XCM517AA07DR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for high-efficiency power conversion in a compact package. It is typically used in applications requiring stable voltage regulation with minimal power loss.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics for battery management.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices to regulate power.
  • IoT Devices: Found in various IoT devices to efficiently manage power consumption.
  • Power Banks: Used in power banks to provide regulated output voltage.
  • Wireless Modules: Integrated into wireless communication modules for stable power delivery.

Features

  • Synchronous Rectification: Improves efficiency by replacing the diode with a MOSFET for rectification.
  • High Efficiency: Offers high conversion efficiency, minimizing power loss and extending battery life.
  • Compact Package: Available in small packages like DFN or SOT, suitable for space-constrained applications.
  • Low Quiescent Current: Consumes minimal current when in standby mode, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss and reduces heat generation.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Stable Voltage Regulation: Provides stable and accurate output voltage under varying load conditions.
  • Enhanced System Protection: Overcurrent protection safeguards the device and the system from damage.

Additional Details

The XCM517AA07DR-G typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage. The switching frequency is optimized for high efficiency and low noise. The device includes built-in protection features such as overcurrent protection, over-voltage protection, and thermal shutdown. Detailed specifications, including the output voltage range, switching frequency, and protection thresholds, are available in the Torex Semiconductor datasheet. The component is RoHS compliant and designed for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess