The XC18V04-VQ44BR is a Configuration PROM (programmable read-only memory) from Xilinx, used for storing the configuration data necessary to initialize Xilinx FPGAs (Field-Programmable Gate Arrays). This memory device offers a reliable and efficient method to load the FPGA's configuration upon power-up. The XC18V04 has a memory capacity of 4 Megabits. The VQ44 signifies the package type, which is a 44-pin Very Thin Quad Flatpack (VQFP), and 'BR' indicates the temperature range and specific packaging.
Applications
- Configuration storage for Xilinx FPGAs in embedded applications.
- FPGA bootloading in various electronic devices.
- Storing configuration files for programmable logic devices.
- Use in industrial control and automation systems.
- Telecommunication equipment requiring FPGA configuration.
Features
- 4 Megabit (512K x 8) memory capacity.
- In-System Programmable (ISP) via JTAG.
- Low-power operation.
- Fast configuration download times for quick FPGA initialization.
- 44-pin VQFP package for compact PCB design.
- 3.3V operating voltage.
- High endurance with 20,000 program/erase cycles.
- Data retention for up to 20 years.
Benefits
- Reliable FPGA startup: Ensures the FPGA is correctly configured each time the system is powered on.
- Cost-effective configuration solution: Provides an economical way to store FPGA configuration data.
- Compact design: The VQFP package allows for smaller and more densely populated PCBs.
- Simplified programming: In-system programming through JTAG streamlines the development process.
- Long-term reliability: High endurance and data retention guarantee stable performance over the device's lifespan.
Additional Details
The XC18V04-VQ44BR is programmed using the industry-standard JTAG (IEEE 1149.1) interface, enabling in-circuit programming without the need to remove the device from the board. This facilitates faster development cycles and easier debugging. The device offers a wide operating temperature range, making it suitable for various environments. It uses non-volatile memory technology, which retains data even when power is removed. The configuration data is transferred serially to the FPGA. The device also meets RoHS compliance standards.