EN
  • EN
  • DE

AS4LC1M16E5-60TI

Part No AS4LC1M16E5-60TI
Manufacturer Alliance Memory, Inc.
Catalog Miscellaneous
Description 3V 1M X 6 CMOS DRAM (EDO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817834-AS4LC1M16E5-60TI
Ultra Librarian 3D Model Ultra Librarian AS4LC1M16E5-60TI CAD Model

Description

The AS4LC1M16E5-60TI is a high-speed CMOS synchronous DRAM (SDRAM) from Alliance Memory. It's designed for memory-intensive applications requiring substantial bandwidth and low latency.

Applications

  • Networking equipment
  • Telecommunications systems
  • Graphics cards
  • Embedded systems
  • Industrial control systems

Features

  • 16Mb x 16 organization
  • PC133 Compliant
  • Single 3.3V power supply
  • Fully synchronous operation
  • LVTTL compatible inputs and outputs
  • Four banks operation
  • Burst Length: 1, 2, 4, 8, Full Page
  • Burst Type: Sequential & Interleave
  • CAS Latency: 2, 3
  • Auto precharge, includes concurrent auto precharge and auto refresh modes
  • Self refresh mode
  • Operating temperature range: -40°C to +85°C

Benefits

  • High bandwidth enables rapid data transfer, crucial for demanding applications.
  • Low latency improves system responsiveness and overall performance.
  • The synchronous design simplifies memory controller design.
  • 3.3V operation lowers power consumption in the application.
  • Wide operating temperature makes it suitable for industrial environments.

Additional Details

The AS4LC1M16E5-60TI operates at a clock frequency of up to 166 MHz, providing a data transfer rate of up to 133 MHz. It supports burst lengths of 1, 2, 4, 8, and full page, allowing for efficient data access. The SDRAM also features auto precharge and auto refresh modes, simplifying memory management and reducing power consumption. The package type is TSOP.

This SDRAM is designed for applications where reliable, high-performance memory is required. Its features make it ideal for use in a variety of demanding embedded and industrial environments.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess