EN
  • EN
  • DE

XC17S30XLPD8I

Part No XC17S30XLPD8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM PROG I-TEMP 3.3V 8-DIP / PROM Serial 243.3K-bit 3.3V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 300kb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 799562-XC17S30XLPD8I
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S30XL
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S30XLPD8I CAD Model

Description

The XC17S30XLPD8I is a Serial Configuration PROM (programmable read-only memory) manufactured by Xilinx. It is specifically designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration data from the PROM, effectively defining its functionality. This PROM is a critical component in any Xilinx FPGA-based system.

Applications

  • Configuration storage for Xilinx FPGAs
  • Embedded systems booting and configuration
  • Storing firmware for microcontrollers
  • Non-volatile data storage

Features

  • 3 Mbits of storage capacity
  • Serial interface for configuration data transfer
  • Low power consumption
  • Fast configuration loading time
  • High data retention
  • 8-pin PDIP (Plastic Dual In-line Package)
  • Industrial temperature range (-40°C to +85°C)

Benefits

  • Provides reliable non-volatile storage for FPGA configuration
  • Enables quick and efficient FPGA configuration at startup
  • Simplifies system design with its compact package
  • Ensures proper FPGA operation after power-up
  • Suited for industrial environments with its extended temperature range

Additional Details

The XC17S30XLPD8I stores 3 Mbits of configuration data, which is transferred to the FPGA via a serial interface. This serial approach reduces the number of pins required compared to parallel configuration, simplifying board layout and reducing cost. The 'XC17S' prefix identifies it as part of the Xilinx Serial Configuration PROM family. The '30XL' designates the memory density and performance characteristics. The 'PD8' signifies the 8-pin Plastic Dual In-line Package (PDIP), suitable for through-hole mounting. The 'I' indicates the industrial temperature range, making it suitable for applications operating in harsh environments. The power-on reset circuitry within the PROM ensures that the FPGA starts in a known state. Programming these PROMs typically requires a dedicated Xilinx programmer or compatible third-party device. The datasheet provides critical timing information and programming instructions.

You May Also Be Interested in

Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 128K 20-PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Intel
IC CONFIG DEVICE
Need more? Email Us
Intel
IC CONFIG DEVICE 4MBIT 8SOIC
Lowest to $7.1279
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess