EN
  • EN
  • DE

XC17512LPC

Part No XC17512LPC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC Prom Ser I-temp 512K 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015590-XC17512LPC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17512LPC CAD Model

Description

The XC17512LPC is a Configurable Read-Only Memory (PROM) from Xilinx, primarily used for storing the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). These PROMs load the configuration bitstream into the FPGA at power-up, defining the FPGA's functionality.

Applications

  • Xilinx FPGA Configuration: Specifically designed to configure Xilinx FPGAs upon power-up.
  • Embedded Systems: Used in applications requiring a non-volatile memory for storing configuration data or boot code.
  • Industrial Control Systems: Employs to store system configuration in industrial environments.
  • Telecommunications Equipment: Incorporated into telecommunications hardware for storing configuration settings.

Features

  • 512Kbits of Storage: Provides 512 Kbits of storage for configuration data.
  • Low-Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • In-System Programmable: Can be programmed while installed in the system, facilitating easy updates.
  • Serial Interface: Uses a serial interface to load configuration data into the FPGA.
  • Compact Package: Available in compact packages like PLCC and SOIC for space-constrained applications.

Benefits

  • Reliable FPGA Configuration: Ensures reliable loading of configuration data into the FPGA.
  • Flexibility: Allows for easy reconfiguration of the FPGA.
  • Reduced System Cost: Offers a cost-effective solution for FPGA configuration.
  • Simplified System Design: Simplifies system design by providing a dedicated configuration memory.
  • Quick Turnaround: Enables quick turnaround for design changes.

Additional Details

The XC17512LPC typically uses a serial interface to communicate with the FPGA during configuration. The 'LPC' suffix often indicates a low-power version of the device. The device requires a specific programming voltage and timing for proper programming. Proper decoupling capacitors are necessary to minimize noise on the power supply. Consult the Xilinx documentation for detailed information on programming procedures, timing specifications, and operating conditions. The configuration data is typically generated by the Xilinx ISE or Vivado software and then programmed into the PROM using a PROM programmer or through the FPGA's JTAG interface.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess