EN
  • EN
  • DE

XC1736EPC20C

Part No XC1736EPC20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER C-TEMP 36K 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 36kb
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 036581-XC1736EPC20C
Family Name XC1736E
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1736EPC20C CAD Model

Description

The XC1736EPC20C is an electronic component manufactured by Xilinx Inc.

  • Type: 36kb OTP programmable type integrated circuit
  • Family: XC1736E
  • Package: 20-PLCC (9x9) case
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.75 V to 5.25 V
  • Popularity: high popularity in the market
  • Supply and Demand Status: limited as it is now obsolete (EOL)
  • Regulation Compliance: halogen-free
  • Estimated EOL date: obsolete

You May Also Be Interested in

Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Lowest to $99.2723
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,142 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess