EN
  • EN
  • DE
  • IT

XC1765EPD8I

Part No XC1765EPD8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 3.3V 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 65kb
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 799555-XC1765EPD8I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC1765E
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC1765EPD8I CAD Model

Description

The Xilinx Inc. XC1765EPD8I is an electronic component that comes in a tube packaging.

  • Packaging: Tube
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Memory Size: 65kb
  • Programming Type: OTP

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Altera
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess