Products specifications Report Issue?

Manufacturer Intel
Packaging Tube
Part Status Obsolete (End Of Life)
Programmable Type In System Programmable
Memory Size 64Mb
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series EPCQ64
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807981-EPCQ64SI16N
Ultra Librarian 3D Model Ultra Librarian EPCQ64SI16N CAD Model

Description

The EPCQ64SI16N is a 64Mb in-system programmable memory from Intel.

  • Package: 16-SOIC
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.7V to 3.6V
  • Status: Obsolete (end of life)
  • Packaging: Tube
  • Manufacturer Pack Quantity: 49
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Amd
IC PROM SRL FOR 1M GATE 20-TSSOP
Lowest to $33.2632
ECAD model for XCF01SVOG20C
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V512SO20I
Altera
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $93.9394
ECAD model for EPCQ128SI16N
Microchip Technology
IC SERIAL CONFIG PROM 64K 8DIP
Need more? Email Us
ECAD model for AT17C65-10PC
Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to $73.8637
ECAD model for XC17S200APDG8C
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to $31.8499
ECAD model for AT17LV010-10PU
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
ECAD model for AT17C128-10JC
Microchip Technology
IC SRL CONFG EEPROM 256K 20-PLCC
Need more? Email Us
ECAD model for AT17LV256-10JI
Xilinx Inc.
IC PROM SER 50K C-TEMP 8-DIP
Lowest to $244.2106
ECAD model for XC17S50APDG8C

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $274.6213 $274.6213
2+ $246.2122 $492.4244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,268 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention