EN
  • EN
  • DE

XC17256DDM

Part No XC17256DDM
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105180-XC17256DDM
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256DDM CAD Model

Description

The Xilinx XC17256DDM is an In-System Programmable Read-Only Memory (ISP PROM) configuration device, a part of the XC1700 series designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). This specific device, the XC17256DDM, provides a non-volatile memory solution with a storage capacity of 256 Kbits, ensuring reliable storage of FPGA configuration data.

Applications:

  • FPGA Configuration: Primary use is storing configuration bitstreams for Xilinx FPGAs, determining their functionality.
  • Embedded Systems: Employed in embedded systems where non-volatile storage of configuration parameters is crucial.
  • Telecommunications Equipment: Used in telecom infrastructure for configuring FPGAs that handle signal processing and routing.
  • Industrial Automation: Used for configuring programmable logic devices in industrial control systems.
  • Aerospace and Defense: Applied in critical systems needing reliable, non-volatile memory for configuration data.

Features:

  • In-System Programmability (ISP): Allows reprogramming while the device is mounted on the circuit board, simplifying updates and modifications.
  • Non-Volatile Storage: Retains data even without power, ensuring the FPGA is correctly configured on startup.
  • 256 Kbits Storage Capacity: Provides ample storage for configuration data of many Xilinx FPGAs.
  • JTAG Programming Interface: Supports standard JTAG interface for easy programming and testing.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in embedded applications.

Benefits:

  • Flexibility: ISP enables adaptation to changing requirements without physically replacing the device.
  • Reliability: Non-volatile storage guarantees correct FPGA configuration, even after power loss.
  • Cost-Effectiveness: Offers a competitive solution for FPGA configuration versus other memory technologies.
  • Ease of Use: Simplifies the configuration process with a user-friendly programming interface and readily available development tools.
  • Faster Time-to-Market: ISP facilitates quicker design iterations and faster deployment of FPGA-based systems.

Additional Details: The XC17256DDM typically supports a standard JTAG programming interface (IEEE 1149.1). It operates within specified voltage ranges, as indicated in the Xilinx datasheet. The device’s endurance, measured in program/erase cycles, ensures long-term reliability. Temperature grade variations are available to accommodate diverse operating environments. Xilinx datasheets and application notes offer detailed specifications, programming instructions, and usage guidance.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.8497 $239.8497
2+ $215.0376 $430.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess