EN
  • EN
  • DE

XA3S400A-4FTG256Q

Part No XA3S400A-4FTG256Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Data Sheet Revisions for Xilinx Automotive (XA) Spartan-3A/-3A DSP FPGA Devices | IC FPGA 195 I/O 256FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 368640
The number of I/O 195
Number of Gates 400000
Supply Voltage (V) 1.14V ~ 1.26V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Family Part Number XA3S400A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1281378-XA3S400A-4FTG256Q
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XA3S400A-4FTG256Q CAD Model

Description

The Xilinx Inc. 1281378-XA3S400A-4FTG256Q is an integrated circuit with a mounting style of SMD.

  • Mounting Style: SMD
  • LABs/CLBs: 896
  • Logic Elements/Cells: 8064
  • Total RAM Bits: 368640
  • Number of Gates: 400000
  • Number of I/O: 195
  • Supply Voltage: 1.14V ~ 1.26V
  • Family Part Number: XA3S400A
  • Popularity: Commonly used in integrated circuits
  • Manufacturer Website: Xilinx Inc.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess