EN
  • EN
  • DE

X9C104S14

Part No X9C104S14
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986894-X9C104S14
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X9C104S14 CAD Model

Description

The X9C104S14 is a digitally controlled potentiometer (XDCP) IC from Xicor, now part of Intersil. This device allows for precise adjustment of resistance values via a digital interface, making it ideal for applications requiring electronic trimming and calibration.

Applications

  • Electronic Trimmers: Replacing mechanical potentiometers in various circuits.
  • Gain Control: Adjusting amplifier gain in audio and instrumentation circuits.
  • Filter Adjustment: Fine-tuning filter characteristics in signal processing applications.
  • Voltage Regulation: Providing adjustable voltage dividers for voltage regulation circuits.
  • Sensor Calibration: Calibrating sensor outputs to improve accuracy.

Features

  • 100 Resistance Taps: Offers fine-grained control over resistance settings.
  • Non-Volatile Memory: Retains the wiper position even after power is removed.
  • Digital Interface: Controlled via a simple digital interface (typically SPI or I²C).
  • Low Power Consumption: Suitable for battery-powered applications.
  • End-to-End Resistance: Available in various resistance values (e.g., 10kΩ, 100kΩ).

Benefits

  • Precise Adjustment: Digital control allows for accurate and repeatable resistance settings.
  • Remote Control: Resistance can be adjusted remotely via the digital interface.
  • Reduced Component Count: Replaces mechanical potentiometers, simplifying circuit design.
  • Increased Reliability: Solid-state design eliminates mechanical wear and tear.
  • Automated Calibration: Enables automated calibration routines in manufacturing and testing.

Additional Details

The X9C104S14 typically operates with a supply voltage of 5V. The digital interface is usually SPI or I²C, depending on the specific variant. The device is available in various surface-mount packages. The resistance value can be set through the digital interface, and the wiper position is stored in non-volatile memory, ensuring that the setting is retained even after power loss. The device finds applications in audio equipment, industrial control systems, and consumer electronics, where precise and reliable resistance adjustment is required.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess