EN
  • EN
  • DE

FQI6N25TU

Part No FQI6N25TU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992357-FQI6N25TU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQI6N25TU CAD Model

Description

The FQI6N25TU is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-efficiency switching applications such as power supplies, DC-DC converters, and motor control. The device features low gate charge, fast switching speeds, and a robust body diode, which contributes to its overall efficiency and reliability in demanding applications.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • DC-DC Converters: Implemented in DC-DC converters to regulate voltage levels in electronic devices.
  • Motor Control: Employed in motor control circuits for efficient motor speed regulation.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting systems.
  • Battery Chargers: Utilized in battery chargers for efficient charging of various battery types.

Features

  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation for smaller component sizes.
  • Robust Body Diode: Provides improved reverse recovery performance.
  • Avalanche Rated: Ensures reliability under avalanche conditions.
  • Pb-Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Performance: Enables faster switching and higher operating frequencies.
  • Enhanced Reliability: Ensures stable operation under various operating conditions.
  • Reduced System Cost: Smaller component sizes and simplified designs contribute to cost savings.
  • Environmentally Friendly: Compliant with environmental regulations.

Technical Specifications

  • Drain-Source Voltage (VDSS): 250V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 6A
  • Pulsed Drain Current (IDM): 18A
  • On-Resistance (RDS(on)): 0.85 Ohms (typical)
  • Gate Charge (Qg): 8.5 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-251 (IPAK)

The FQI6N25TU MOSFET offers a combination of high efficiency, fast switching, and robust design, making it well-suited for a wide range of power electronics applications. Its low gate charge and fast switching speed contribute to reduced power losses and improved system performance. The TO-251 package provides adequate heat dissipation for the specified current levels, making it a reliable component for various electronic systems.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess