EN
  • EN
  • DE

X9511ZP

Part No X9511ZP
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description PushPot O Potentiometer (Push Button Controlled)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281329-X9511ZP
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9511ZP CAD Model

Description

The Xicor X9511ZP is a digitally controlled potentiometer (XDCP). It provides a cost-effective and reliable solution for electronic volume control, gain adjustment, and other applications where precise resistance adjustments are required. This integrated circuit replaces mechanical potentiometers with a solid-state device, improving reliability and offering digital control capabilities.

Applications:

  • Electronic Volume Control
  • Gain Adjustment
  • Brightness Control
  • Contrast Control
  • Motor Speed Control
  • Remote Control Applications

Features:

  • Resistance Value: 10 kΩ
  • Number of Taps: 32
  • Interface: Up/Down Interface
  • Supply Voltage: 5V
  • Non-Volatile Memory: Stores wiper position
  • Operating Temperature Range: -40°C to +85°C
  • Endurance: 100,000 data changes per bit
  • Wiper Reset to Mid-Scale: Provides a known starting point
  • Low Power Consumption: Suitable for portable applications
  • Package Options: PDIP, SOIC

Benefits:

  • Increased Reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Precise Control: Digital interface enables accurate and repeatable resistance adjustments.
  • Non-Volatile Memory: Retains wiper position even when power is removed.
  • Simplified System Design: Easy to integrate into existing circuits with minimal external components.
  • Remote Control Capability: Allows for remote adjustment of resistance values.

Additional Details:

The X9511ZP uses a simple up/down interface to control the wiper position. Each tap point corresponds to a specific resistance value, allowing for fine-grained control over the overall resistance. The non-volatile memory ensures that the last set wiper position is retained even after power is cycled, eliminating the need for recalibration each time the device is turned on. The device also features a wiper reset function that sets the wiper to the mid-scale position, providing a known starting point for adjustments. Its low power consumption makes it suitable for use in battery-powered and portable applications. It's often found in audio equipment, industrial control systems, and consumer electronics requiring precise and reliable resistance adjustments.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4662 $58.9254
41+ $2.8448 $116.6368
63+ $2.7558 $173.6154
87+ $2.6669 $232.0203
113+ $2.5780 $291.3140
150+ $2.3112 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess