EN
  • EN
  • DE

X9313TSI

Part No X9313TSI
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1281206-X9313TSI
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9313TSI CAD Model

Description

The X9313TSI is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. (now part of Renesas Electronics). It is a monolithic integrated circuit implementing digitally controlled potentiometers. The device uses a CMOS process and is available in a small surface mount package. It is typically used for replacing mechanical potentiometers and trimmers in various electronic applications allowing for precise and adjustable resistance values controlled via digital interfaces.

Applications:

  • Volume Control: Used for electronic volume control in audio equipment.
  • Brightness Control: Applied in display brightness adjustment.
  • Motor Speed Control: Used in motor speed controlling applications.
  • Sensor Calibration: Used for calibrating sensor outputs.
  • Bias Adjustment: For setting bias voltages in analog circuits.

Features:

  • 100 Wiper Tap Points: Offers 100 discrete resistance settings.
  • 3-Wire Serial Interface: Controlled via a simple 3-wire serial interface (CS, U/D, INC).
  • Nonvolatile Memory: Retains the wiper position in nonvolatile memory.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 2.7V to 5.5V.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Precise Resistance Adjustment: Allows for precise and repeatable resistance settings.
  • Digital Control: Enables digital control of resistance values, simplifying system design.
  • Nonvolatile Memory: Retains the wiper position even when power is removed.
  • Remote Adjustment: Enables remote adjustment of resistance values via a microcontroller or other digital system.
  • Replaces Mechanical Potentiometers: Offers a solid-state alternative to mechanical potentiometers, improving reliability and reducing size.

Additional Details:

The X9313TSI operates by using a string of resistors with a wiper that can be positioned at 100 different tap points. The position of the wiper is controlled via a 3-wire serial interface consisting of Chip Select (CS), Increment (INC), and Up/Down (U/D) pins. To change the wiper position, the CS pin is first asserted low. Then, the U/D pin is set to either high (up) or low (down) to specify the direction of the wiper movement. Each rising edge on the INC pin moves the wiper one position in the specified direction. The wiper position is stored in nonvolatile memory, so it is retained even when power is removed.

The device is typically available in small surface mount packages, making it suitable for space-constrained applications. It requires minimal external components, simplifying circuit design. The X9313TSI is a versatile and cost-effective solution for applications requiring precise and adjustable resistance values. Its digital control, nonvolatile memory, and small size make it a popular choice for replacing mechanical potentiometers in a wide range of electronic devices.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess