EN
  • EN
  • DE

X28HC64SM-70

Part No X28HC64SM-70
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280960-X28HC64SM-70
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64SM-70 CAD Model

Description

The Xicor X28HC64SM-70 is a high-performance, 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It's designed for non-volatile data storage in a wide range of electronic systems. Its electrically erasable and programmable capabilities allow for in-system reprogramming, making it a versatile solution for applications requiring flexible data storage.

Applications:

  • Embedded systems: Storing configuration data, calibration parameters, and system settings.
  • Industrial control systems: Storing program code, recipe data, and process parameters.
  • Instrumentation: Storing calibration data, measurement settings, and logged data.
  • Data logging: Recording sensor data, event logs, and system status information.
  • Communication equipment: Storing network configurations, security keys, and user profiles.

Features:

  • 64K Non-Volatile Memory: Provides 64 kilobits (8 kilobytes) of persistent data storage.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming without requiring physical removal of the device.
  • Fast Access Time: The '-70' designation indicates a 70ns access time, enabling fast data retrieval.
  • High Endurance: Supports a large number of write/erase cycles, ensuring long-term reliability.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • Serial Interface: Communicates with microcontrollers and other devices via a serial interface (likely SPI or similar, depending on the specific variant).

Benefits:

  • Flexible Data Storage: Electrically erasable and programmable capabilities allow for easy updating and modification of stored data.
  • Persistent Data Retention: Non-volatile memory ensures that data is retained even when power is removed.
  • Fast Data Access: Quick access time enables rapid retrieval of stored information.
  • Long-Term Reliability: High endurance guarantees data integrity over a long lifespan.
  • Low Power Operation: Reduces power consumption in battery-powered and energy-sensitive applications.

Additional Details:

The X28HC64SM-70 typically operates on a 5V power supply. The specific operating temperature range, package type (likely SOIC or DIP), and programming voltage requirements can vary depending on the exact model. It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation and optimal performance. Pay careful attention to the programming and erase procedures outlined in the datasheet to avoid damaging the device.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess