EN
  • EN
  • DE

X28C512J-15

Part No X28C512J-15
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280868-X28C512J-15
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C512J-15 CAD Model

Description

The X28C512J-15 is a 512K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile data storage in a variety of electronic systems, offering reliable and persistent memory with the ability to be electrically erased and reprogrammed.

Applications:

  • Embedded Systems: Used for storing configuration data, calibration settings, and firmware in embedded systems.
  • Industrial Control Equipment: Employed in industrial control systems for storing program code, process parameters, and historical data.
  • Data Logging: Utilized in data logging applications for storing sensor readings, event logs, and other data.
  • Instrumentation: Integrated into instrumentation devices for storing calibration data, measurement parameters, and system settings.
  • Telecommunications Equipment: Used in telecommunications systems for storing configuration information, network parameters, and subscriber data.

Features:

  • 512K Memory Capacity: Provides 512 kilobits (64 kilobytes) of non-volatile storage.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming and erasing, simplifying updates and modifications.
  • Fast Access Time: Offers a fast access time, typically 150ns, ensuring quick data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Page Write Mode: Supports page write mode for faster programming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the memory chip from the system.
  • Fast Data Access: Provides quick access to stored data, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Offers reliable and persistent data storage, ensuring data integrity over time.

Additional Details:

The X28C512J-15 typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). The device supports both byte-wide and page-mode write operations for efficient data programming. The endurance of the EEPROM is typically rated in terms of write cycles (e.g., 10,000 or 100,000 write cycles per byte). It's crucial to consult the datasheet for the specific operating conditions, timing diagrams, and programming algorithms. Proper decoupling and noise filtering are essential for ensuring reliable operation and data integrity. The X28C512J-15 offers a robust and versatile solution for non-volatile data storage in a variety of applications, providing reliable performance and ease of use.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess