EN
  • EN
  • DE

X28C256DMB15

Part No X28C256DMB15
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022435-X28C256DMB15
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256DMB15 CAD Model

Description

The X28C256DMB15 is a 256K (32K x 8) CMOS Electrically Erasable PROM (EEPROM) manufactured by Xicor, Inc. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed in-circuit. They are commonly used for storing configuration data, calibration parameters, and other non-volatile information in electronic systems. Xicor was acquired by Intersil, which is now part of Renesas Electronics. The part is now likely manufactured by Renesas.

Applications

  • Data Storage: Used for storing configuration parameters, calibration data, and serial numbers in embedded systems.
  • Program Storage: Employed for storing firmware and boot code in microcontrollers and microprocessors.
  • Data Logging: Integrated into data loggers for recording sensor data and other information.
  • Industrial Control Systems: Used in industrial control equipment for storing program code and configuration settings.
  • Automotive Electronics: Utilized in automotive systems for storing calibration data and diagnostic information.

Features

  • High Density: 256K (32K x 8) memory capacity.
  • Fast Access Time: 150 ns access time (indicated by the "15" in the part number, often 150ns).
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • In-Circuit Programmability: Can be programmed and erased electrically without removing it from the circuit.
  • Automatic Page Write Operation: Simplifies the write process and reduces programming time.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for easy updating of data and firmware in the field.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • High Reliability: Ensures data integrity and prevents data loss.

Additional Details

The X28C256DMB15 is typically available in a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The memory is organized as 32,768 bytes. The device supports both byte-wide and page-mode write operations. It operates from a single 5V power supply. The address inputs (A0-A14) select one of the 32,768 memory locations. The data inputs/outputs (DQ0-DQ7) are used to write data into and read data from the selected memory location. The device also features a chip enable (CE), output enable (OE), and write enable (WE) control signals.

The device utilizes Xicor's proprietary Direct Store EEPROM (DEEPROM) technology, which provides high endurance and data retention. It also features automatic page write operation, which allows for writing up to 64 bytes of data in a single operation. The X28C256DMB15 is commonly used in applications where non-volatile data storage, in-system programmability, and low power consumption are required.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess