EN
  • EN
  • DE

X28C256DM-25

Part No X28C256DM-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280850-X28C256DM-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256DM-25 CAD Model

Description

The X28C256DM-25 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a reliable storage solution for various applications.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and boot code.
  • Industrial Control Systems: Stores parameters and settings for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Data Logging: Suitable for applications that require non-volatile storage of sensor data and system logs.
  • Medical Devices: Employed in medical instruments and equipment for storing calibration data and operational parameters.
  • Automotive Electronics: Utilized in automotive control units for storing configuration settings and diagnostic information.

Features:

  • 256Kbit Density: Provides a storage capacity of 256 kilobits.
  • Electrically Erasable and Programmable: Enables easy and flexible reprogramming.
  • Fast Access Time: Features an access time of 250ns, allowing for quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a broad voltage range.
  • High Endurance: Capable of withstanding a large number of erase/write cycles.
  • Data Retention: Guarantees long-term data storage even when power is removed.

Benefits:

  • Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
  • Reprogrammability: Allows for in-system updates and configuration changes without replacing the memory device.
  • Reliable Storage: Offers robust data storage with high endurance and data retention capabilities.
  • Simplified System Design: Reduces complexity and cost by integrating memory functionality into a single chip.
  • Low Power Operation: Extends battery life in portable devices and reduces overall system power consumption.

Additional Details:

The X28C256DM-25 typically comes in a DIP (Dual In-line Package). It utilizes a standard parallel interface for communication with a microcontroller or microprocessor. The device supports byte-wide and word-wide data access. The operating temperature range is industrial grade, allowing for reliable operation in harsh environments.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess