EN
  • EN
  • DE

X28C010DMB-20

Part No X28C010DMB-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280837-X28C010DMB-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010DMB-20 CAD Model

Description

The X28C010DMB-20 is a 1 Megabit (128Kb x 8) Electrically Erasable PROM (EEPROM) manufactured by Xicor Inc. It's designed for non-volatile storage applications requiring in-system programmability and fast access times. This memory device combines advanced CMOS technology to provide high performance, low power consumption, and robust data retention.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and calibration settings.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment to store control algorithms and parameters.
  • Data Logging: Suitable for data logging applications where non-volatile storage is crucial.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data and instrument settings.
  • Automotive Electronics: Can be used in some automotive applications requiring non-volatile memory for storing configuration or diagnostic information.

Features:

  • High Density: 1 Megabit (128Kb x 8) storage capacity.
  • Fast Access Time: 200ns access time ensures quick data retrieval.
  • Electrically Erasable: Allows for in-system programming and reprogramming.
  • Low Power Consumption: CMOS technology for reduced power consumption.
  • Automatic Page Write Operation: Simplifies the write process.
  • Data Polling: Provides a method to determine when the write cycle is complete.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • JEDEC Standard Pinout: Facilitates easy integration into existing designs.

Benefits:

  • Reliable Data Storage: Offers non-volatile storage, ensuring data is retained even when power is removed.
  • Flexibility: In-system programmability allows for easy updates and modifications to stored data.
  • Ease of Use: Simple interface and programming procedures simplify integration into various systems.
  • High Performance: Fast access times enable quick data retrieval, improving system performance.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage needs.

Additional Details:

The X28C010DMB-20 operates on a single 5V power supply. It features a JEDEC standard pinout, making it compatible with a wide range of memory sockets and controllers. The device uses an automatic page write operation, which simplifies the write process and reduces the amount of external circuitry required. Data polling provides a reliable method to determine when the write cycle is complete, ensuring data integrity. The device is available in a DIP package.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess