EN
  • EN
  • DE

X2864ADMB-45

Part No X2864ADMB-45
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010821-X2864ADMB-45
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864ADMB-45 CAD Model

Description

The X2864ADMB-45 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Renesas Electronics). This non-volatile memory device is designed for applications requiring in-system programmability and data retention without power.

Applications

  • Industrial control systems
  • Instrumentation
  • Data logging
  • Embedded systems
  • Telecommunications equipment
  • Consumer electronics

Features

  • Memory Size: 64 Kbits (8K x 8)
  • Organization: Organized as 8192 words of 8 bits each.
  • Access Time: 45ns access time provides fast read operations.
  • Non-Volatile: Data is retained even when power is removed.
  • In-System Programmable: Can be programmed without removing from the circuit.
  • Endurance: High endurance, typically 100,000 write cycles per byte.
  • Data Retention: Long data retention, typically 10 years.
  • Low Power Consumption: Operates at low voltage and current levels.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Automatic Page Write Operation: Enables fast page write operations.

Benefits

  • Flexibility: In-system programmability allows for easy updates and modifications.
  • Reliability: Non-volatile memory ensures data is retained even during power outages.
  • Speed: Fast access time enables quick read operations.
  • Durability: High endurance ensures the memory can be written to many times.
  • Long-Term Storage: Long data retention guarantees data is stored for extended periods.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Design: Self-timed write cycle simplifies the design process.

Additional Details

The X2864ADMB-45 typically operates from a 5V power supply. It uses a standard parallel interface for communication with the host system. The device includes features such as page write mode and write protection to enhance performance and data integrity. Detailed specifications regarding voltage levels, timing characteristics, and write algorithms can be found in the Xicor/Renesas datasheet for this part number.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess