EN
  • EN
  • DE

X2804AP-35

Part No X2804AP-35
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105039-X2804AP-35
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2804AP-35 CAD Model

Description

The X2804AP-35 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This parallel EEPROM is designed for applications requiring non-volatile storage of data, meaning the data is retained even when the power is turned off. It is often used to store firmware, configuration settings, and other critical information in a variety of electronic systems.

Applications

  • Embedded Systems: Stores boot code and configuration data in embedded systems.
  • Industrial Control Systems: Retains calibration settings and program data for industrial equipment.
  • Telecommunications Equipment: Used in routers and switches for storing network configurations.
  • Instrumentation: Retains calibration parameters and settings in measurement instruments.
  • Medical Devices: Stores device configuration and operating parameters in medical equipment.

Features

  • 4K (512 x 8) EEPROM: Provides 4096 bits of non-volatile storage.
  • Parallel Interface: Uses a parallel data bus for high-speed data transfer.
  • Fast Access Time: Offers a typical access time of 350ns.
  • Automatic Page Write: Simplifies write operations by automatically handling page boundaries.
  • Data Protection: Includes write protection features to prevent accidental data corruption.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • High-Speed Access: Parallel interface allows for fast data reading and writing.
  • Easy Integration: Simple parallel interface simplifies connection to microprocessors.
  • Data Protection: Write protection features ensure data integrity.
  • Reliability: High endurance ensures long-term data storage and retrieval.

The X2804AP-35 typically operates from a single 5V power supply and is available in a 24-pin DIP (Dual In-line Package). The parallel interface allows for easy integration with microprocessors and microcontrollers. The device features a page write mode, which allows for writing multiple bytes of data in a single operation, improving programming efficiency. It also includes a write protect feature to prevent accidental data alteration. The X2804AP-35 is designed to operate over a wide temperature range and offers high reliability and endurance. The device provides 10-year data retention and an endurance of 10,000 write/erase cycles. The parallel interface uses an 8-bit data bus, and address lines determine which memory location is being accessed. The access time of 350ns allows for fast reading of data.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess