EN
  • EN
  • DE

X2804ADMB-45

Part No X2804ADMB-45
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021781-X2804ADMB-45
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2804ADMB-45 CAD Model

Description

The X2804ADMB-45 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil and then Renesas). It is organized as 512 words by 8 bits. This EEPROM is designed for non-volatile data storage in various electronic systems, providing reliable and reprogrammable memory.

Applications:

  • Programmable Logic Controllers (PLCs): Used for storing configuration parameters and program code in PLCs.
  • Industrial Control Systems: Employed in industrial control equipment for storing calibration data, settings, and operational parameters.
  • Embedded Systems: Suitable for use in embedded systems requiring non-volatile memory for configuration data.
  • Robotics: Utilized in robotic systems for storing robot parameters and control algorithms.
  • Data Logging: Found in data logging applications for storing sensor data and event logs.

Features:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for easy updates and modifications.
  • High Endurance: Capable of withstanding a large number of erase/write cycles.
  • Fast Access Time: 45ns access time for quick data retrieval.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Available in various package options Including DIP and surface-mount packages for flexible integration.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data is retained even during power outages.
  • Easy Reprogrammability: Electrical erasure and reprogramming simplify system updates and modifications.
  • Improved System Performance: Fast access time enhances overall system performance.
  • Simplified System Design: TTL compatibility simplifies system integration.
  • Increased System Flexibility: Ability to reprogram memory allows for easy adaptation to changing requirements.

Additional Details:

The X2804ADMB-45 is typically available in a 28-pin DIP package. Detailed specifications, including operating voltage, temperature range, and timing characteristics, can be found in the Xicor datasheet. The EEPROM provides a reliable and cost-effective solution for non-volatile data storage needs. It is often used where easy reprogrammability and data retention are critical.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess