EN
  • EN
  • DE

X25642SI-2.7T1

Part No X25642SI-2.7T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105036-X25642SI-2.7T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25642SI-2.7T1 CAD Model

Description

The X25642SI-2.7T1 is a 64Kbit SPI Serial EEPROM manufactured by Xicor Inc. (now Intersil/Renesas). This device offers non-volatile storage and utilizes a Serial Peripheral Interface (SPI) for communication. The 64Kbit capacity makes it suitable for applications requiring a moderate amount of persistent data storage, such as configuration settings, user profiles, or calibration data.

Applications

  • Smart Sensors: Stores calibration data and sensor parameters in industrial and environmental sensors.
  • Printers: Stores printer settings and font data.
  • Gaming Consoles: Retains game settings and user profiles.
  • Network Routers: Stores network configuration parameters and firmware settings.
  • Automotive Diagnostics: Used for storing diagnostic codes and vehicle parameters.

Features

  • 64Kbit (8192 x 8) EEPROM: Provides 65536 bits of non-volatile memory.
  • SPI Serial Interface: Utilizes a standard SPI interface for serial communication.
  • Low-Voltage Operation: Optimized for low-voltage operation (2.7V).
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • Write Protection: Includes hardware and software write protection mechanisms.

Benefits

  • Reliable Data Storage: Retains data even when power is removed.
  • Simple Interface: SPI interface simplifies integration with microcontrollers.
  • Low Power Consumption: Ideal for battery-powered and low-power applications.
  • Data Protection: Prevents accidental data corruption through write protection features.
  • Compact Size: Available in small packages for space-constrained designs.

The X25642SI-2.7T1 operates at a supply voltage of 2.7V and utilizes a 4-wire SPI interface, comprising Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). The device includes hardware write protection through a WP pin and software write protection via status register bits. The self-timed write cycle feature simplifies programming by automatically managing the write timing. It is commonly available in SOIC and TSSOP packages. The X25642SI-2.7T1 also has a Status Register which is utilized for monitoring the completion of a write cycle. Its typical operating temperature ranges from -40°C to +85°C. It offers endurance of 1,000,000 cycles.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess