EN
  • EN
  • DE

RT1P144U-T111-1

Part No RT1P144U-T111-1
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299798-RT1P144U-T111-1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1P144U-T111-1 CAD Model

Description

The RT1P144U-T111-1 is a P-channel MOSFET manufactured by Mitsubishi Electric. This MOSFET is designed for various switching and amplification applications, providing efficient and reliable performance. The -T111-1 indicates a specific packaging or testing variation.

Applications

  • Power management in portable devices
  • Load switching for various electronic circuits
  • DC-DC converters and voltage regulators
  • Battery charging and discharging circuits
  • Motor control applications for small motors

Features

  • P-Channel Enhancement Mode MOSFET
  • Low on-resistance (Rds(on)) to minimize power loss
  • Fast switching speed for efficient operation
  • Low gate charge (Qg)
  • Compact surface-mount package (likely SOT-23 or similar) for high-density PCB layouts

Benefits

  • Improved energy efficiency due to reduced power dissipation
  • Faster response times in switching applications
  • Simplified gate drive circuitry
  • Reduced overall system size and weight
  • Enhanced reliability and longevity of the circuit

Additional Details

The RT1P144U-T111-1's low on-resistance ensures minimal voltage drop and power loss when the MOSFET is conducting, which is essential for efficient power management. Its rapid switching capabilities enhance performance in high-frequency applications, while the reduced gate charge simplifies the design of gate drive circuits. Due to the lack of readily available online datasheets, specific electrical characteristics such as voltage and current ratings need to be verified from the official Mitsubishi datasheet. The compact package type makes this MOSFET suitable for integration into space-constrained devices like smartphones, tablets, and other portable electronics. The -T111-1 suffix likely denotes a specific tape and reel packaging configuration for automated assembly processes.

Careful thermal management should be considered in the design to maintain the MOSFET's long-term reliability. This can involve using heat sinks or ensuring adequate PCB copper area for heat dissipation. This MOSFET is a suitable choice for designers seeking a compact, efficient, and reliable switching device for various low-power applications.

You May Also Be Interested in

Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess