EN
  • EN
  • DE

X25020ST1

Part No X25020ST1
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0021+
Reference case SOP8
Manufacturer Xicor Inc.
RoHS State Request Verification
Win Source Part Number 758054-X25020ST1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25020ST1 CAD Model

Description

The X25020ST1 is a 2Kb Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (now part of Intersil and subsequently Renesas). It is a non-volatile memory device, meaning it retains its data even when power is removed. It communicates using the Serial Peripheral Interface (SPI) protocol, which requires minimal pins for interfacing with microcontrollers and other digital systems.

Applications

  • Storing configuration data in embedded systems
  • Storing calibration data in instruments
  • Storing user preferences in consumer electronics
  • Data logging applications
  • Storing serial numbers and identification information

Features

  • 2Kb (256 x 8) memory organization
  • SPI Serial Interface
  • Low voltage operation
  • Self-timed write cycle
  • Software write protection
  • High reliability and endurance
  • Small package size

Benefits

  • Provides non-volatile storage for critical data in embedded systems.
  • Simplifies interfacing with microcontrollers due to the SPI interface.
  • Reduces power consumption in battery-powered devices due to low voltage operation.
  • Eliminates the need for external timing circuits during write operations.
  • Protects data from accidental overwrites with software write protection.
  • Ensures long-term data retention and reliable operation.
  • Saves board space due to the small package size.

Additional Details

The X25020ST1 typically operates from a single supply voltage, often 3.3V or 5V. The SPI interface requires four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). The device supports various SPI modes for flexibility in interfacing with different microcontrollers. The datasheet specifies the timing requirements for read and write operations, as well as the maximum clock frequency for the SPI interface. Proper decoupling capacitors are recommended to ensure stable operation. Consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes before using this device in a circuit design.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess