EN
  • EN
  • DE

X24F064P

Part No X24F064P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SerialFlash TM Memory with Block Lock TM Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280779-X24F064P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24F064P CAD Model

Description

The X24F064P is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, Inc. (now part of Renesas Electronics). It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications requiring data storage with occasional updates.

Applications

  • Data Logging: Storing sensor data, configuration parameters, and event logs.
  • Parameter Storage: Saving calibration data, user preferences, and system settings.
  • Code Storage: Storing small amounts of code or firmware.
  • Smart Cards: Used in various smart card applications.
  • Industrial Control Systems: Storing configuration data for industrial equipment.

Features

  • 64Kbit (8K x 8) EEPROM: Provides 64 kilobits of non-volatile memory.
  • Serial Interface: Uses a serial interface for communication, typically I2C or SPI.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a wide voltage range.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a large number of write cycles.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for easy data updates and modifications.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Footprint: Compact package size reduces board space requirements.
  • High Reliability: Provides reliable data storage with high endurance.

Additional Details

The X24F064P is typically available in various package options, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It uses a serial interface, such as I2C or SPI, for communication with a microcontroller or other host device. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess