EN
  • EN
  • DE
  • IT

SR42I010-R

Part No SR42I010-R
Manufacturer Antenova
Catalog RF Antennas
Description ANTENNAS 863-870 & 902-928MHZ RI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features 868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
Manufacturer Antenova
Series lamiiANT®
Package Reel - TR
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number 627-SR42I010-RTR, 627-SR42I010-RCT, 627-SR42I010-RTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897334-SR42I010-R
Ultra Librarian 3D Model Ultra Librarian SR42I010-R CAD Model

Description

The Antenova SR42I010-R is a lamiiANT® series electronic component. It is a RF/IF and RFID category device with a surface mount package in a reel-TR.

  • Series: lamiiANT®
  • Category: RF/IF and RFID
  • Package Type: Surface Mount
  • Package: Reel-TR
  • Frequency: 868MHz, 915MHz
  • Application: ISM, LoRa, Sigfox
  • Antenna Specifications: Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi
  • Mounting: Solder Surface Mount
  • Supply and Demand: Balanced
  • Popularity: High
  • Package Quantity: 1000
  • Production Lead Time: 7 weeks
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • HTSUS: 8529.10.9100
  • Manufacturer: Antenova

You May Also Be Interested in

Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Digi International
RF ANT 900MHZ WHIP STR N FEM 65\
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess