EN
  • EN
  • DE

X24256S8

Part No X24256S8
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000760-X24256S8
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24256S8 CAD Model

Description

The X24256S8 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's organized as 32K x 8 bits and designed for non-volatile storage applications requiring in-system programmability and erasure.

Applications

  • Data logging
  • Configuration storage
  • Firmware storage
  • Calibration data storage
  • Remote meter reading
  • Industrial control

Features

  • 256K (32K x 8) bits of EEPROM
  • Serial interface
  • Low power CMOS technology
  • Self-timed write cycle
  • Software write protection
  • High reliability
  • 8-pin package

Benefits

  • Non-volatile storage for retaining data even when power is off.
  • In-system programmability allows for easy updates and modifications.
  • Low power consumption is suitable for battery-powered applications.
  • Simplified write operations due to self-timed write cycle.
  • Data protection prevents accidental overwrites.
  • High endurance for reliable data storage over extended periods.
  • Small package size for compact designs.

Technical Specifications

  • Organization: 32K x 8 bits
  • Supply Voltage: (Consult datasheet for specific voltage range.)
  • Operating Current: (Consult datasheet for specific values, depends on operating mode.)
  • Standby Current: (Consult datasheet for specific values.)
  • Operating Temperature: (Consult datasheet for specific range.)
  • Data Retention: (Typically 10 years or more; consult datasheet for specific values.)
  • Interface: Serial
  • Package: 8-Pin Package (DIP, SOIC, etc., consult datasheet.)

Refer to the Xicor X24256S8 datasheet for complete and accurate specifications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess