EN
  • EN
  • DE

RT9227ACS

Part No RT9227ACS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301408-RT9227ACS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9227ACS CAD Model

Description

The RT9227ACS is a synchronous boost converter designed by Richtek USA Inc. It is specifically tailored for applications demanding high efficiency and a compact form factor. It's ideally suited for portable devices needing a boosted voltage rail from a single-cell Li-Ion battery or similar low-voltage source. The integration of a low-RDS(on) MOSFET enhances efficiency and reduces power dissipation.

Applications:

  • Portable Power Banks
  • Wearable Devices
  • Bluetooth Speakers
  • Handheld Scanners
  • Small LCD Backlighting

Features:

  • High Efficiency: Achieves up to 95% efficiency, crucial for maximizing battery runtime in portable applications.
  • Integrated Synchronous Rectifier: On-chip low-RDS(on) MOSFET reduces conduction losses.
  • Adjustable Output Voltage: Configurable output voltage enables versatility across various applications.
  • Soft-Start Capability: Limits inrush current during startup, preventing output voltage overshoot.
  • Over-Temperature Protection (OTP): Protects the device from thermal overload in harsh operating environments.
  • Under-Voltage Lockout (UVLO): Prevents the IC from operating with an unstable or insufficient input voltage.
  • Short-Circuit Protection (SCP): Offers protection against output shorts, preventing damage to the device.
  • Compact Packaging: Space-saving package options are available for size-constrained applications.

Benefits:

  • Increased Battery Life: The high efficiency of the RT9227ACS directly translates to longer operating times for battery-powered devices.
  • Simplified Design: The integration of key components simplifies the design process and reduces the number of external components required.
  • Stable and Reliable Operation: Provides a stable output voltage under varying load conditions, ensuring consistent performance of the connected device.
  • Comprehensive Protection: Built-in protection features ensure reliable operation and prevent damage from common fault conditions.
  • Small Form Factor: Allows for integration into compact devices without sacrificing performance.

Additional Details:

The RT9227ACS utilizes a constant frequency PWM control architecture for optimal efficiency and noise performance. The output voltage is programmable via an external resistor divider. A shutdown mode minimizes quiescent current to conserve battery power when the device is not actively boosting the voltage.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess