EN
  • EN
  • DE

X20C16JI-35

Part No X20C16JI-35
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description High Speed AUTOSTORE™ NOVRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280735-X20C16JI-35
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C16JI-35 CAD Model

Description

The Xicor Inc. X20C16JI-35 is a 16K (2K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is designed for non-volatile data storage in a variety of electronic systems. The 'JI' likely refers to the package type and the '-35' indicates an access time of 350ns. This EEPROM allows for in-system electrical erasure and reprogramming, providing flexibility and ease of updating stored data.

Applications:

  • Data logging
  • Parameter storage
  • Calibration data storage
  • Configuration settings storage
  • Program storage in embedded systems

Features:

  • Electrically Erasable and Programmable
  • Fast Access Time
  • Low Power CMOS Technology
  • Self-Timed Erase/Write Cycle
  • TTL Compatible Inputs and Outputs
  • Endurance: 10,000 Erase/Write Cycles (typical)

Benefits:

  • Non-volatile data storage ensures data retention even when power is removed.
  • In-system programmability allows for easy updates and modifications to stored data.
  • Fast access time enables quick data retrieval.
  • Low power consumption makes it suitable for battery-powered applications.
  • Simple interface simplifies integration into existing systems.

Additional Details:

The X20C16JI-35 operates on a single 5V power supply. The erase/write cycle is self-timed, simplifying the programming process. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Endurance is an important specification, indicating the number of erase/write cycles the memory can withstand before performance degrades. The data retention is typically guaranteed for 10 years or more. Specific timing parameters, such as the write cycle time and read access time, are detailed in the datasheet.

Refer to the device datasheet for comprehensive electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess