EN
  • EN
  • DE

KUDR162HS

Part No KUDR162HS
Manufacturer OTAX Corporation
Catalog DIP Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1182434-KUDR162HS
Categories DIP Switches
Manufacturer OTAX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KUDR162HS CAD Model

Description

The KUDR162HS is a DIP switch from OTAX Corporation.

  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Type: Manual Input Device
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.1A 20V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess